MOSFET N-CH 60V 19.7A/100A PWRDI Product overview: DMTH6005LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 19.7A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 19.7A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6005LFG-13 can be used for catalog matching and distributor lookup.
N-Channel 60V 19.7A (Ta), 100A (Tc) 2.38W (Ta), 75W (Tc) Surface Mount PowerDI3333-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 869192-DMTH6005LFG-1
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 19.7A (Ta), 100A (Tc) 2.38W (Ta), 75W (Tc) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6005
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
MOSFET N-CH 60V 19.7A/100A PWRDI
MOSFET N-CH 60V 19.7A/100A PWRDI
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMTH6005LFG-13 | 31-DMTH6005LFG-13TR-ND | 869192-DMTH6005LFG-13 | DMTH6005LFG-13 | DMTH6005LFG-13 |
| Product Name | 60V 19.7A 100A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6005LFG-13 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 2.38 milliwatts | 2380 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |