MOSFET N-CH 60V 25A PWRDI5060 Product overview: DMTH6004SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SPS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869190-DMTH6004SPS-1
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6004SPS-13DIDKR,
N-Channel 60V 25A (Ta), 100A (Tc) 2.1W (Ta), 167W (Tc) Surface Mount PowerDI5060-8
MOSFET 60V 175c N-Ch FET 20Vgss 21A 2.1W
MOSFET N-CH 60V 25A PWRDI5060
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMTH6004SPS-13 | 869190-DMTH6004SPS-13 | DMTH6004SPS-13DITR-ND | DMTH6004SPS-13 | DMTH6004SPS-13 |
| Product Name | 60V 25A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6004SPS-13 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | ||||
| PD | 167 milliwatts |