N-Channel 60V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3
N-Channel 60V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3
N-Channel 60V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3
MOSFET N-CH 60V 100A TO252
MOSFET, N-CH, 60V, 100A, TO-252 ROHS COMPLIANT: YES
MOSFET N-CH 60V 100A TO252
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMTH6004SK3Q-13DITR-ND | DMTH6004SK3Q-13 | 32AK9139 | DMTH6004SK3Q-13 | DMTH6004SK3Q-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 100A, To-252 Rohs Compliant Diodes Inc. | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |