DIODES Incorporated 60V 100A TO252 MOSFET Transistor DMTH6004SK3-13

Description
MOSFET N-CH 60V 100A TO252 Product overview: DMTH6004SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 100A TO252 Product overview: DMTH6004SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100A TO252 MOSFET Transistor
278-DMTH6004SK3-13
60V 100A TO252 MOSFET Transistor 278-DMTH6004SK3-13
MOSFET N-CH 60V 100A TO252 Product overview: DMTH6004SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A TO252 Product overview: DMTH6004SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324730-DMTH6004SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324730-DMTH6004SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324730-DMTH6004SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324730-DMTH6004SK3- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.9W, 180W (Tc) Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 95.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4556 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6004SK3-13DICT,D MTH6004SK3-13DIDKR,D MTH6004SK3-13DITR Base Product Number: DMTH6004 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324730-DMTH6004SK3-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.8mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.9W, 180W (Tc)
Supplier Device Package: TO-252-3
Gate Charge (Qg) (Max) @ Vgs: 95.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4556 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6004SK3-13DICT,DMTH6004SK3-13DIDKR,DMTH6004SK3-13DITR
Base Product Number: DMTH6004
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004SK3-13DIDKR-ND
Single FETs, MOSFETs DMTH6004SK3-13DIDKR-ND
N-Channel 60V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

N-Channel 60V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004SK3-13DITR-ND
Single FETs, MOSFETs DMTH6004SK3-13DITR-ND
N-Channel 60V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

N-Channel 60V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004SK3-13DICT-ND
Single FETs, MOSFETs DMTH6004SK3-13DICT-ND
N-Channel 60V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

N-Channel 60V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6004SK3-13
Single FETs, MOSFETs DMTH6004SK3-13
MOSFET N-CH 60V 100A TO252

MOSFET N-CH 60V 100A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6004SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6004SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6004SK3-13
MOSFET N-CH 60V 100A TO252

MOSFET N-CH 60V 100A TO252

Supplier's Site
Mosfet, N-Ch, 60V, 100A, To-252 Rohs Compliant Diodes Inc. - 32AK9138 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, To-252 Rohs Compliant Diodes Inc.
32AK9138
Mosfet, N-Ch, 60V, 100A, To-252 Rohs Compliant Diodes Inc. 32AK9138
MOSFET, N-CH, 60V, 100A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 100A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH6004SK3-13 1324730-DMTH6004SK3-13 DMTH6004SK3-13DIDKR-ND DMTH6004SK3-13 DMTH6004SK3-13 32AK9138 DMTH6004SK3-13
Product Name 60V 100A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, To-252 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 180 milliwatts 3900 to 180000 milliwatts 3900 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers