N-Channel 60V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263
N-Channel 60V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263
N-Channel 60V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263
MOSFET 60V 175c N-Ch FET 3.4mOhm 10Vgs 100A
MOSFET N-CH 60V 100A TO263AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMTH6004SCTBQ-13DICT-ND | DMTH6004SCTBQ-13 | DMTH6004SCTBQ-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |