DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMTH6004SCT

Description
Win Source Part Number: 1278398-DMTH6004SCT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.65mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.8W (Ta), 136W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 95.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4556 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMTH6004SCTDI-5 Base Product Number: DMTH6004 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278398-DMTH6004SCT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.65mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.8W (Ta), 136W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 95.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4556 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMTH6004SCTDI-5 Base Product Number: DMTH6004 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278398-DMTH6004SCT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278398-DMTH6004SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278398-DMTH6004SCT
Win Source Part Number: 1278398-DMTH6004SCT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.65mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.8W (Ta), 136W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 95.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4556 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMTH6004SCTDI-5 Base Product Number: DMTH6004 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278398-DMTH6004SCT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.65mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.8W (Ta), 136W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 95.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4556 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMTH6004SCTDI-5
Base Product Number: DMTH6004
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6004SCTDI-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6004SCTDI-5-ND
Single FETs, MOSFETs DMTH6004SCTDI-5-ND
N-Channel 60V 100A (Tc) 2.8W (Ta), 136W (Tc) Through Hole TO-220-3

N-Channel 60V 100A (Tc) 2.8W (Ta), 136W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 100A TO220 MOSFET Transistor
278-DMTH6004SCT
60V 100A TO220 MOSFET Transistor 278-DMTH6004SCT
MOSFET N-CH 60V 100A TO220-3 Product overview: DMTH6004SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SCT can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A TO220-3 Product overview: DMTH6004SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6004SCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6004SCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6004SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6004SCT
MOSFET N-CH 60V 100A TO220-3

MOSFET N-CH 60V 100A TO220-3

Supplier's Site
MOSFET 60V 100A TO220-3 - 233-DMTH6004SCT - Utmel Electronic Limited
Hong Kong, China
MOSFET 60V 100A TO220-3
233-DMTH6004SCT
MOSFET 60V 100A TO220-3 233-DMTH6004SCT
MOSFET 60V 100A TO220-3

MOSFET 60V 100A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS:

MOSFET MOSFET BVDSS:

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278398-DMTH6004SCT DMTH6004SCTDI-5-ND 278-DMTH6004SCT DMTH6004SCT 233-DMTH6004SCT DMTH6004SCT
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 60V 100A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 60V 100A TO220-3 MOSFET
Polarity N-Channel N-Channel
Package Type TO-220; SOT3 TO-220; TO-220-3 Tube TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data