Win Source Part Number: 1055825-DMTH6002LPSW
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 205A (Tc)
Rds On (Max) @ Id, Vgs: 2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 3W (Ta), 167W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8 (SWP)
Gate Charge (Qg) (Max) @ Vgs: 131 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8289 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMTH6002LPSWQ-13T
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET BVDSS: 41V~60V POWERDI506
MOSFET BVDSS: 41V~60V POWERDI506
MOSFET BVDSS: 41V~60V POWERDI506
MOSFET BVDSS: 41V~60V POWERDI506
MOSFET, N-CH, 60V, POWERDI 5060 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1055825-DMTH6002LPSWQ-13 | 31-DMTH6002LPSWQ-13TR-ND | DMTH6002LPSWQ-13 | 36AJ8884 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, Powerdi 5060 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | ||
| PD | 3000 to 167000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) |