DIODES Incorporated 60V 100A MOSFET Transistor DMTH6002LPS-13

Description
MOSFET N-CH 60V 100A PWRDI5060-8 Product overview: DMTH6002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6002LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 100A PWRDI5060-8 Product overview: DMTH6002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6002LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100A MOSFET Transistor
278-DMTH6002LPS-13
60V 100A MOSFET Transistor 278-DMTH6002LPS-13
MOSFET N-CH 60V 100A PWRDI5060-8 Product overview: DMTH6002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6002LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A PWRDI5060-8 Product overview: DMTH6002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH6002LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6002LPS-13 - 869187-DMTH6002LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6002LPS-13
869187-DMTH6002LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6002LPS-13 869187-DMTH6002LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869187-DMTH6002LPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 100A (Tc) 167W Surface Mount PowerDI5060-8 (Type K) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH6002 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 (Type K) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH6002LPS-13DIDKR, DMTH6002LPS-13-ND, DMTH6002LPS-13DITR, DMTH6002LPS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869187-DMTH6002LPS-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 100A (Tc) 167W Surface Mount PowerDI5060-8 (Type K)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH6002
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8 (Type K)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH6002LPS-13DIDKR, DMTH6002LPS-13-ND, DMTH6002LPS-13DITR, DMTH6002LPS-13DICT

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6002LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6002LPS-13DITR-ND
Single FETs, MOSFETs DMTH6002LPS-13DITR-ND
N-Channel 60V 100A (Tc) 167W Surface Mount PowerDI5060-8 (Type K)

N-Channel 60V 100A (Tc) 167W Surface Mount PowerDI5060-8 (Type K)

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6002LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6002LPS-13DIDKR-ND
Single FETs, MOSFETs DMTH6002LPS-13DIDKR-ND
N-Channel 60V 100A (Tc) 167W Surface Mount PowerDI5060-8 (Type K)

N-Channel 60V 100A (Tc) 167W Surface Mount PowerDI5060-8 (Type K)

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6002LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH6002LPS-13DICT-ND
Single FETs, MOSFETs DMTH6002LPS-13DICT-ND
N-Channel 60V 100A (Tc) 167W Surface Mount PowerDI5060-8 (Type K)

N-Channel 60V 100A (Tc) 167W Surface Mount PowerDI5060-8 (Type K)

Buy Now Datasheet
Single FETs, MOSFETs - DMTH6002LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH6002LPS-13
Single FETs, MOSFETs DMTH6002LPS-13
MOSFET N-CH 60V 100A PWRDI5060-8

MOSFET N-CH 60V 100A PWRDI5060-8

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMTH6002LPS-13
Triode/MOS Tube/Transistor >> MOSFETs DMTH6002LPS-13
60V 100A 2mΩ@10V,50A 167W 3V@250uA N Channel PowerDI5060-8 MOSFETs ROHS

60V 100A 2mΩ@10V,50A 167W 3V@250uA N Channel PowerDI5060-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 41V-60V

MOSFET MOSFETBVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6002LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6002LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6002LPS-13
MOSFET N-CH 60V 100A PWRDI5060-8

MOSFET N-CH 60V 100A PWRDI5060-8

Supplier's Site
Mosfet, N-Ch, 60V, 205A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8840 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 205A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8840
Mosfet, N-Ch, 60V, 205A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8840
MOSFET, N-CH, 60V, 205A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 205A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH6002LPS-13 869187-DMTH6002LPS-13 DMTH6002LPS-13DITR-ND DMTH6002LPS-13 DMTH6002LPS-13 DMTH6002LPS-13 DMTH6002LPS-13 28AK8840
Product Name 60V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH6002LPS-13 Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 205A, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
PD 167 milliwatts 167000 milliwatts 167000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers