The DMTH4M75SPSW-13 is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switch applications in automotive and industrial systems. It features a maximum RDS(ON) of 0.75mΩ at VGS = 10V and supports continuous drain current up to 337A at TC = +25°C. The device operates with a junction temperature range of -55°C to +175°C, has a thermal resistance junction-to-case of 1.0°C/W, and is qualified to AEC-Q100/101/104/200 standards. The package is RoHS compliant, lead-free, and meets UL 94 V-0 flammability rating with a profile of less than 1.1mm. Moisture sensitivity is Level 1 per J-STD-020. Ordering information confirms the part is supplied in tape and reel packaging.
Datasheet Summary Powered by GS/AI
The DMTH4M75SPSW-13 is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switch applications in automotive and industrial systems. It features a maximum RDS(ON) of 0.75mΩ at VGS = 10V and supports continuous drain current up to 337A at TC = +25°C. The device operates with a junction temperature range of -55°C to +175°C, has a thermal resistance junction-to-case of 1.0°C/W, and is qualified to AEC-Q100/101/104/200 standards. The package is RoHS compliant, lead-free, and meets UL 94 V-0 flammability rating with a profile of less than 1.1mm. Moisture sensitivity is Level 1 per J-STD-020. Ordering information confirms the part is supplied in tape and reel packaging.