The DMTH4M40SPGWQ is a 40V N-channel enhancement mode MOSFET in a PowerDI8080-5 package, designed for automotive applications requiring high reliability and robustness. It features a maximum continuous drain current of 824A at TC = +25°C, an ultra-low RDS(ON) of 0.3 to 0.4 mΩ at VGS = 10V, and is qualified to AEC-Q101 with PPAP capability. The device operates from -55°C to +175°C junction temperature, has thermal resistance RϴJC of 0.32°C/W, and is RoHS compliant with a halogen- and antimony-free 'Green' molding compound. The PowerDI8080-5 package has dimensions of 8.10mm x 6.30mm and a weight of approximately 0.36 grams. It is suitable for engine management systems, body control electronics, and DC-DC converters.
MOSFET BVDSS: 31V~40V POWERDI808
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH4M40SPGWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |