The DMTH4M40SPGW-13 is an N-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a maximum drain-source voltage of 40V and an on-resistance of 0.4mΩ at VGS = 10V. It is packaged in a PowerDI8080-5 surface-mount case, weighing approximately 0.36 grams, and is rated for continuous drain currents up to 824A at 25°C ambient. The device supports an operating junction temperature range of -55°C to +175°C, with a thermal resistance from junction to case of 0.32°C/W. It is RoHS compliant, halogen and antimony free, and meets UL 94V-0 flammability rating. The part includes 100% UIS testing and is suitable for engine management, body control electronics, and DC-DC converters.
MOSFET BVDSS: 31V~40V POWERDI808
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH4M40SPGW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |