DIODES Incorporated Single FETs, MOSFETs DMTH43M8LPSW-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH43M8LPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, rated for 40V drain-source voltage and capable of continuous drain currents up to 125A at +25°C case temperature with VGS = 10V. It features a low RDS(ON) of 3.3mΩ at VGS = 10V and 5.0mΩ at VGS = 5V, operates with a junction temperature range of -55°C to +175°C, and meets RoHS, UL 94 V-0, and JEDEC standards for reliability. The device is moisture sensitive level 1 and has a thermal resistance of 1.8°C/W from junction to case. It is intended for use in BLDC motors, DC-DC converters, and load switches, and is qualified under AEC-Q standards for automotive applications. The part is supplied in tape and reel packaging with 2500 units per carrier.

Datasheet Summary
Powered by GS/AI

The DMTH43M8LPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, rated for 40V drain-source voltage and capable of continuous drain currents up to 125A at +25°C case temperature with VGS = 10V. It features a low RDS(ON) of 3.3mΩ at VGS = 10V and 5.0mΩ at VGS = 5V, operates with a junction temperature range of -55°C to +175°C, and meets RoHS, UL 94 V-0, and JEDEC standards for reliability. The device is moisture sensitive level 1 and has a thermal resistance of 1.8°C/W from junction to case. It is intended for use in BLDC motors, DC-DC converters, and load switches, and is qualified under AEC-Q standards for automotive applications. The part is supplied in tape and reel packaging with 2500 units per carrier.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH43M8LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LPSW-13TR-ND
Single FETs, MOSFETs 31-DMTH43M8LPSW-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH43M8LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details