Win Source Part Number: 1055824-DMTH43M8LPS-
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2.7W (Ta), 83W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 38.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2693 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): DMTH43M8LPS-13DMTH43
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMTH43
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
MOSFET N-CH 40V 22A PWRDI5060 Product overview: DMTH43M8LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH43M8LPS-13 can be used for catalog matching and distributor lookup.
N-Channel 40V 22A (Ta), 100A (Tc) 2.7W (Ta), 83W (Tc) Surface Mount PowerDI5060-8
MOSFET MOSFET BVDSS: 31V~40V PowerDI5060-8 T&R 2.5K
MOSFET, N-CH, 40V, 100A, POWERDI 5060 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1055824-DMTH43M8LPS-13 | 278-DMTH43M8LPS-13 | DMTH43M8LPS-13-ND | DMTH43M8LPS-13 | 28AK8838 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 40V 22A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 2700 to 83000 milliwatts | 83 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerTDFN | TO-3 |