DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMTH43M8LK3Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324145-DMTH43M8LK3Q -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 88W Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 38.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2693 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Affected HTSUS: 8541.29.0095 Base Product Number: DMTH43 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324145-DMTH43M8LK3Q -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 88W Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 38.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2693 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Affected HTSUS: 8541.29.0095 Base Product Number: DMTH43 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324145-DMTH43M8LK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324145-DMTH43M8LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324145-DMTH43M8LK3Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324145-DMTH43M8LK3Q -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 88W Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 38.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2693 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Affected HTSUS: 8541.29.0095 Base Product Number: DMTH43 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324145-DMTH43M8LK3Q-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 88W
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 38.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2693 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Base Product Number: DMTH43
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 100A TO252 MOSFET Transistor
278-DMTH43M8LK3Q-13
N-Channel 40V 100A TO252 MOSFET Transistor 278-DMTH43M8LK3Q-13
MOSFET N-CHANNEL 40V 100A TO252 Product overview: DMTH43M8LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH43M8LK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 40V 100A TO252 Product overview: DMTH43M8LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH43M8LK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMTH43M8LK3Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LK3Q-13TR-ND
Single FETs, MOSFETs 31-DMTH43M8LK3Q-13TR-ND
N-Channel 40V 100A (Tc) 88W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 40V 100A (Tc) 88W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH43M8LK3Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LK3Q-13DKR-ND
Single FETs, MOSFETs 31-DMTH43M8LK3Q-13DKR-ND
MOSFET N-CHANNEL 40V 100A TO252

MOSFET N-CHANNEL 40V 100A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH43M8LK3Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LK3Q-13CT-ND
Single FETs, MOSFETs 31-DMTH43M8LK3Q-13CT-ND
MOSFET N-CHANNEL 40V 100A TO252

MOSFET N-CHANNEL 40V 100A TO252

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 31V-40V

MOSFET MOSFETBVDSS: 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH43M8LK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH43M8LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH43M8LK3Q-13
MOSFET N-CHANNEL 40V 100A TO252

MOSFET N-CHANNEL 40V 100A TO252

Supplier's Site
Mosfet, N-Ch, 40V, 100A, To-252 Rohs Compliant Diodes Inc. - 28AK8837 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, To-252 Rohs Compliant Diodes Inc.
28AK8837
Mosfet, N-Ch, 40V, 100A, To-252 Rohs Compliant Diodes Inc. 28AK8837
MOSFET, N-CH, 40V, 100A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 100A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMTH43M8LK3Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH43M8LK3Q-13
Single FETs, MOSFETs DMTH43M8LK3Q-13
MOSFET N-CHANNEL 40V 100A TO252

MOSFET N-CHANNEL 40V 100A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324145-DMTH43M8LK3Q-13 278-DMTH43M8LK3Q-13 31-DMTH43M8LK3Q-13TR-ND DMTH43M8LK3Q-13 DMTH43M8LK3Q-13 28AK8837 DMTH43M8LK3Q-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 100A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 88000 milliwatts 88 milliwatts 88000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Surface Mount TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
MOSFETs - 2333487 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details