DIODES Incorporated Single FETs, MOSFETs DMTH43M8LFVW-13

Description
MOSFET BVDSS: 31V~40V POWERDI333
Request a Quote
Description
MOSFET BVDSS: 31V~40V POWERDI333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH43M8LFVW is a 40V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications in automotive environments. It features a maximum continuous drain current of 96A at TC=+175°C and an on-state resistance of 4.3mΩ at VGS=10V and 7.5mΩ at VGS=4.5V. The device is rated for operation from -55°C to +175°C junction temperature, with a thermal resistance of 2.3°C/W junction-to-case and 41°C/W junction-to-ambient with a standard PCB layout. It meets AEC-Q100/101/104/200 qualifications, is IATF 16949 certified, and complies with RoHS 3 and UL 94 V-0 standards. Wettable flanks support optical inspection, and it is 100% tested for unclamped inductive switching. The DMTH43M8LFVW-13 variant is packaged in 3,000-reel tape and reel format.

Datasheet Summary
Powered by GS/AI

The DMTH43M8LFVW is a 40V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications in automotive environments. It features a maximum continuous drain current of 96A at TC=+175°C and an on-state resistance of 4.3mΩ at VGS=10V and 7.5mΩ at VGS=4.5V. The device is rated for operation from -55°C to +175°C junction temperature, with a thermal resistance of 2.3°C/W junction-to-case and 41°C/W junction-to-ambient with a standard PCB layout. It meets AEC-Q100/101/104/200 qualifications, is IATF 16949 certified, and complies with RoHS 3 and UL 94 V-0 standards. Wettable flanks support optical inspection, and it is 100% tested for unclamped inductive switching. The DMTH43M8LFVW-13 variant is packaged in 3,000-reel tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH43M8LFVW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LFVW-13TR-ND
Single FETs, MOSFETs 31-DMTH43M8LFVW-13TR-ND
MOSFET BVDSS: 31V~40V POWERDI333

MOSFET BVDSS: 31V~40V POWERDI333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH43M8LFVW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827095P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT223; SOT-223
View Details
Single FETs, MOSFETs - 448-AIMZHN120R080M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
50 V, 200 mA PNP general-purpose transistor - 2PB709BSL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers