DIODES Incorporated Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters DMTH43M8LFGQ-7

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power Dissipation (Max): 100W (Tc) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power Dissipation (Max): 100W (Tc) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Manufacturer: AMIS Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power Dissipation (Max): 100W (Tc) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Vgs (Max): +20V, -10V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Coaxial Connectors
Product Name Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to UHF Female, Adapter - 9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type BNC
Geometry Right Angle
Termination Crimp
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Panel Mount Connector - 240CC - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder Cup
View Details