N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8
N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8
N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8
MOSFET N-CH 40V PWRDI3333
MOSFET, N-CH, 40V, 100A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET N-CH 40V PWRDI3333
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH43M8LFGQ-13CT-ND | DMTH43M8LFGQ-13 | 28AK8835 | DMTH43M8LFGQ-13 | DMTH43M8LFGQ-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 100A, Powerdi 3333 Rohs Compliant Diodes Inc. | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | TO-3 | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |