DIODES Incorporated Single FETs, MOSFETs DMTH43M8LFG-7

Description
N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH43M8LFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LFG-7TR-ND
Single FETs, MOSFETs 31-DMTH43M8LFG-7TR-ND
N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8

N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH43M8LFG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LFG-7CT-ND
Single FETs, MOSFETs 31-DMTH43M8LFG-7CT-ND
N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8

N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH43M8LFG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH43M8LFG-7DKR-ND
Single FETs, MOSFETs 31-DMTH43M8LFG-7DKR-ND
N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8

N-Channel 40V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354774-DMTH43M8LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354774-DMTH43M8LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354774-DMTH43M8LFG-7
Win Source Part Number: 1354774-DMTH43M8LFG- 7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Base Product Number: DMTH43 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 100A (Tc) Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Rds On (Max) @ Id, Vgs: 3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 40.1 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 2798 pF @ 20 V Power Dissipation (Max): 2.62W (Ta), 65.2W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Affected ECCN: EAR99

Win Source Part Number: 1354774-DMTH43M8LFG-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Base Product Number: DMTH43
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Rds On (Max) @ Id, Vgs: 3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 40.1 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 2798 pF @ 20 V
Power Dissipation (Max): 2.62W (Ta), 65.2W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
40V MOSFET Transistor
278-DMTH43M8LFG-7
40V MOSFET Transistor 278-DMTH43M8LFG-7
MOSFET N-CH 40V PWRDI3333 Product overview: DMTH43M8LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH43M8LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V PWRDI3333 Product overview: DMTH43M8LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH43M8LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH43M8LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH43M8LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH43M8LFG-7
MOSFET N-CH 40V PWRDI3333

MOSFET N-CH 40V PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMTH43M8LFG-7TR-ND 1354774-DMTH43M8LFG-7 278-DMTH43M8LFG-7 DMTH43M8LFG-7 DMTH43M8LFG-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN
PD 2620 to 65200 milliwatts 65.2 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data