DIODES Incorporated Single FETs, MOSFETs DMTH42M5SPSWQ-13

Description
MOSFET BVDSS: 31V~40V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 31V~40V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH42M5SPSWQ-13 is an AEC-Q101 qualified, 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability. It features a maximum on-resistance of 2.7mΩ at VGS = 10V and continuous drain current of 154.7A at TC = +25°C, with a maximum junction temperature of +175°C. The device supports 100% UIS testing, has a thermal resistance of 1.4°C/W from junction to case, and complies with RoHS, UL 94 V-0, and IATF 16949 standards. It is supplied in tape and reel packaging with 2500 units per carrier.

Datasheet Summary
Powered by GS/AI

The DMTH42M5SPSWQ-13 is an AEC-Q101 qualified, 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability. It features a maximum on-resistance of 2.7mΩ at VGS = 10V and continuous drain current of 154.7A at TC = +25°C, with a maximum junction temperature of +175°C. The device supports 100% UIS testing, has a thermal resistance of 1.4°C/W from junction to case, and complies with RoHS, UL 94 V-0, and IATF 16949 standards. It is supplied in tape and reel packaging with 2500 units per carrier.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH42M5SPSWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH42M5SPSWQ-13TR-ND
Single FETs, MOSFETs 31-DMTH42M5SPSWQ-13TR-ND
MOSFET BVDSS: 31V~40V POWERDI506

MOSFET BVDSS: 31V~40V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH42M5SPSWQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Latch Transparent 3-ST 8-CH D-Type 20-Pin PDIP Tube - 815-CD74ACT373E - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details
Single FETs, MOSFETs - 448-AIMZHN120R030M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
MOSFETs - 1826903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type U-dfn2020
View Details