The DMTH4014LPSWQ is an N-channel MOSFET with a maximum drain-source voltage of 40V and a low on-resistance of 14.5m,Ѷ at a gate-source voltage of 10V, making it suitable for high-efficiency applications. It is rated for a continuous drain current of 43.5A at 25°C and can operate in environments up to 175°C. This MOSFET is AEC-Q101 qualified, indicating its reliability for automotive applications, and is compliant with RoHS standards. The device features fast switching speeds, low input capacitance, and a robust design that includes a wettable flank for improved optical inspection. It is packaged in a PowerDI5060-8 case, which is designed for efficient thermal management. The DMTH4014LPSWQ is ideal for applications such as high-frequency switching, synchronous rectification, and DC-DC converters.
MOSFET BVDSS: 31V~40V POWERDI506
MOSFET BVDSS: 31V~40V POWERDI506
MOSFET, N-CH, 40V, POWERDI 5060 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH4014LPSWQ-13TR-ND | DMTH4014LPSWQ-13 | 36AJ8881 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, Powerdi 5060 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel |