The DMTH4014LPDWQ-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, rated for 40V drain-source voltage and capable of continuous drain currents up to 10.6A at 25°C ambient temperature. It features a low RDS(ON) of 15mΩ at 10V gate-source voltage and 25mΩ at 4.5V, with a maximum junction temperature of +175°C. The device is AEC-Q101 qualified, RoHS compliant, and built with a green molding compound rated UL 94 V-0. It supports 100% UIS testing and is supplied in tape-and-reel packaging with 2,500 units per carrier.
MOSFET 2N-CH 40V 10.6A PWRDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH4014LPDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |