Manufacturer: Diodes Incorporated
Win Source Part Number: 869185-DMTH4014LPDQ-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 10.6A (Ta), 43.6A (Tc) 2.41W (Ta), 42.8W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH4014
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2N-CH 40V 10.6A PWRDI50
Mosfet Array 2 N-Channel (Dual) 40V 10.6A (Ta), 43.6A (Tc) 2.41W (Ta), 42.8W (Tc) Surface Mount PowerDI5060-8
MOSFET 2N-CH 40V 10.6A PWRDI50
MOSFET 2N-CH 40V 10.6A POWERDI50 Product overview: DMTH4014LPDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH4014LPDQ-13 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 40V 10.6A POWERDI50
MOSFET BVDSS: 31V-40V POWERDI506
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869185-DMTH4014LPDQ-13 | 31-DMTH4014LPDQ-13DKR-ND | 289-DMTH4014LPDQ-13 | DMTH4014LPDQ-13 | DMTH4014LPDQ-13 | DMTH4014LPDQ-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4014LPDQ-13 | FET, MOSFET Arrays | 40V 10.6A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; PowerDI5060-8 | 8-PowerTDFN | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement |