Mosfet Array 2 N-Channel (Dual) 40V 11.1A (Ta), 42A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Mosfet Array 2 N-Channel (Dual) 40V 11.1A (Ta), 42A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Mosfet Array 2 N-Channel (Dual) 40V 11.1A (Ta), 42A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
MOSFETDUAL N-CHANPOWERDI5060-8
MOSFET, DUAL, N-CH, 40V, 42A ROHS COMPLIANT: YES
MOSFET 2N-CH 40V 11.1A PWRDI50
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMTH4011SPDQ-13DICT-ND | DMTH4011SPDQ-13 | DMTH4011SPDQ-13 | 28AK8831 | DMTH4011SPDQ-13 |
| Product Name | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Mosfet, Dual, N-Ch, 40V, 42A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerTDFN | 8-PowerTDFN | TO-3 | Automotive | |
| Transistor Grade / Operating Range | Automotive | ||||
| Polarity | N-Channel; 2 N-Channel (Dual) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |