MOSFET 2N-CH 40V 11.1A PWRDI50 Product overview: DMTH4011SPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH4011SPD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -FET, MOSFET Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: 2 N-Channel (Dual)
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 11.1A (Ta), 42A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Mosfet Array 2 N-Channel (Dual) 40V 11.1A (Ta), 42A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Mosfet Array 2 N-Channel (Dual) 40V 11.1A (Ta), 42A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Mosfet Array 2 N-Channel (Dual) 40V 11.1A (Ta), 42A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
MOSFET 2N-CH 40V 11.1A PWRDI50
MOSFETDUAL N-CHAN 40VPOWERDI5060
MOSFET, DUAL, N-CH, 40V, 42A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMTH4011SPD-13 | DMTH4011SPD-13DIDKR-ND | DMTH4011SPD-13 | DMTH4011SPD-13 | 28AK8830 | DMTH4011SPD-13 | |
| Product Name | 40V 11.1A MOSFET Transistor | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Dual, N-Ch, 40V, 42A Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | |||||
| PD | 37.5 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |