DIODES Incorporated Single FETs, MOSFETs DMTH4008LPSQ-13

Description
N-Channel 40V 14.4A (Ta), 64.8A (Tc) 2.99W (Ta), 55.5W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 40V 14.4A (Ta), 64.8A (Tc) 2.99W (Ta), 55.5W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH4008LPSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4008LPSQ-13TR-ND
Single FETs, MOSFETs 31-DMTH4008LPSQ-13TR-ND
N-Channel 40V 14.4A (Ta), 64.8A (Tc) 2.99W (Ta), 55.5W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 14.4A (Ta), 64.8A (Tc) 2.99W (Ta), 55.5W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH4008LPSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4008LPSQ-13DKR-ND
Single FETs, MOSFETs 31-DMTH4008LPSQ-13DKR-ND
MOSFET N-CH 40V PWRDI5060

MOSFET N-CH 40V PWRDI5060

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH4008LPSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4008LPSQ-13CT-ND
Single FETs, MOSFETs 31-DMTH4008LPSQ-13CT-ND
MOSFET N-CH 40V PWRDI5060

MOSFET N-CH 40V PWRDI5060

Buy Now Datasheet
Singapore, Singapore
40V MOSFET Transistor
278-DMTH4008LPSQ-13
40V MOSFET Transistor 278-DMTH4008LPSQ-13
MOSFET N-CH 40V PWRDI5060 Product overview: DMTH4008LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4008LPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V PWRDI5060 Product overview: DMTH4008LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4008LPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4008LPSQ-13 - 869183-DMTH4008LPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4008LPSQ-13
869183-DMTH4008LPSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4008LPSQ-13 869183-DMTH4008LPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869183-DMTH4008LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 14.4A (Ta), 64.8A (Tc) 2.99W (Ta), 55.5W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4008 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869183-DMTH4008LPSQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 14.4A (Ta), 64.8A (Tc) 2.99W (Ta), 55.5W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH4008
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now
Single FETs, MOSFETs - DMTH4008LPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH4008LPSQ-13
Single FETs, MOSFETs DMTH4008LPSQ-13
MOSFET N-CH 40V PWRDI5060

MOSFET N-CH 40V PWRDI5060

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 64.8A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8829 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 64.8A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8829
Mosfet, N-Ch, 40V, 64.8A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8829
MOSFET, N-CH, 40V, 64.8A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 64.8A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4008LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4008LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4008LPSQ-13
MOSFET N-CH 40V PWRDI5060

MOSFET N-CH 40V PWRDI5060

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMTH4008LPSQ-13TR-ND 278-DMTH4008LPSQ-13 869183-DMTH4008LPSQ-13 DMTH4008LPSQ-13 28AK8829 DMTH4008LPSQ-13 DMTH4008LPSQ-13
Product Name Single FETs, MOSFETs 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4008LPSQ-13 Single FETs, MOSFETs Mosfet, N-Ch, 40V, 64.8A, Powerdi 5060 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PowerDI5060-8 8-PowerTDFN TO-3 Surface Mount
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF1018E - Rochester Electronics
Infineon Technologies AG
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers