N-Channel 40V 11.6A (Ta) 990mW (Ta) Surface Mount U-DFN2020-6 (SWP) (Type F)
MOSFET N-CH 40V 11.6A 6UDFN
MOSFET, N-CH, 40V, 11.6A, U-DFN2020 ROHS COMPLIANT: YES
MOSFET MOSFET BVDSS: 31V~40V U-DFN2020-6 T&R 3K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMTH4008LFDFW-7-ND | DMTH4008LFDFW-7 | 36AJ3606 | DMTH4008LFDFW-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 11.6A, U-Dfn2020 Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel |