N-Channel 40V 11.6A (Ta) 990mW (Ta) Surface Mount U-DFN2020-6 (SWP) (Type F)
MOSFET N-CH 40V 11.6A 6UDFN
MOSFET MOSFET BVDSS: 31V~40V U-DFN2020-6 T&R 10K
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMTH4008LFDFW-13-ND | DMTH4008LFDFW-13 | DMTH4008LFDFW-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |