The DMTH4007SPSW-13 is an N-channel enhancement mode MOSFET designed for power management and DC-DC conversion applications, featuring a 40V drain-source voltage rating and a maximum on-resistance of 7.6mΩ at VGS=10V and ID=20A. It is housed in a PowerDI5060-8 package with a profile under 1.1mm, suitable for thin applications, and supports continuous drain currents up to 100A at TC=25°C. The device operates with a junction temperature range of -55°C to +175°C and has a thermal resistance from junction to case of 1.1°C/W. It is RoHS compliant, halogen and antimony free, and meets JEDEC standards for high reliability. The package is rated UL 94V-0 with moisture sensitivity level 1 per J-STD-020.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH4007SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |