DIODES Incorporated FET, MOSFET Arrays DMTH4007SPDWQ-13

Description
MOSFET 2N-CH 40V 12.5A PWRDI50
Request a Quote
Description
MOSFET 2N-CH 40V 12.5A PWRDI50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH4007SPDWQ-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and thermal performance. It is rated for a drain-source voltage of 40V, with a maximum continuous drain current of 34A at TC = +25°C and 19.25A at TA = +25°C. The device features a low RDS(ON) of 8.6mΩ at VGS = 10V and is qualified to AEC-Q101 with PPAP capability, manufactured in IATF 16949 certified facilities. It operates over a temperature range of -55°C to +175°C and meets RoHS 3 and Green device standards. The package is molded plastic with 94V-0 flammability rating, moisture sensitivity level 1, and uses a matte tin annealed copper leadframe. The part is supplied in a 2,500-piece tape and reel configuration.

Datasheet Summary
Powered by GS/AI

The DMTH4007SPDWQ-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and thermal performance. It is rated for a drain-source voltage of 40V, with a maximum continuous drain current of 34A at TC = +25°C and 19.25A at TA = +25°C. The device features a low RDS(ON) of 8.6mΩ at VGS = 10V and is qualified to AEC-Q101 with PPAP capability, manufactured in IATF 16949 certified facilities. It operates over a temperature range of -55°C to +175°C and meets RoHS 3 and Green device standards. The package is molded plastic with 94V-0 flammability rating, moisture sensitivity level 1, and uses a matte tin annealed copper leadframe. The part is supplied in a 2,500-piece tape and reel configuration.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMTH4007SPDWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH4007SPDWQ-13TR-ND
FET, MOSFET Arrays 31-DMTH4007SPDWQ-13TR-ND
MOSFET 2N-CH 40V 12.5A PWRDI50

MOSFET 2N-CH 40V 12.5A PWRDI50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH4007SPDWQ-13TR-ND
Product Name FET, MOSFET Arrays
Package Type 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type TO-220
View Details
8 suppliers
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
IGBT - 119566400 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details