The DMTH4007SPDW is a dual N-channel enhancement mode MOSFET designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It features a maximum drain-source voltage of 40V and a typical on-resistance of 7.5mΩ at VGS = 10V. The device is housed in a PowerDI5060-8/SWP (Type UXD) package, with approximate dimensions of 5.15mm x 6.40mm, and supports a maximum junction temperature of +175°C. It is qualified to JEDEC standards for high reliability, is fully RoHS compliant, and meets UL 94 V-0 flammability rating. The part is available in a tape and reel packaging option with 2500 units per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH4007SPDW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |