DIODES Incorporated FET, MOSFET Arrays DMTH4007SPDQ-13

Description
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMTH4007SPDQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH4007SPDQ-13DKR-ND
FET, MOSFET Arrays 31-DMTH4007SPDQ-13DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH4007SPDQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH4007SPDQ-13CT-ND
FET, MOSFET Arrays 31-DMTH4007SPDQ-13CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH4007SPDQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH4007SPDQ-13TR-ND
FET, MOSFET Arrays 31-DMTH4007SPDQ-13TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
40V 14.2A MOSFET Transistor
289-DMTH4007SPDQ-13
40V 14.2A MOSFET Transistor 289-DMTH4007SPDQ-13
MOSFET 2N-CH 40V 14.2A POWERDI50 Product overview: DMTH4007SPDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH4007SPDQ-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 14.2A POWERDI50 Product overview: DMTH4007SPDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH4007SPDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324661-DMTH4007SPDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324661-DMTH4007SPDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324661-DMTH4007SPDQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324661-DMTH4007SPDQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 14.2A Rds On (Max) @ Id, Vgs: 8.6mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 2.6W Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 41.9nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2026pF @ 30V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMTH4007SPDQ-13DICT, DMTH4007SPDQ-13DIDKR ,DMTH4007SPDQ-13DITR Base Product Number: DMTH4007 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324661-DMTH4007SPDQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 14.2A
Rds On (Max) @ Id, Vgs: 8.6mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power - Max: 2.6W
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 41.9nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2026pF @ 30V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMTH4007SPDQ-13DICT,DMTH4007SPDQ-13DIDKR,DMTH4007SPDQ-13DITR
Base Product Number: DMTH4007
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4007SPDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4007SPDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4007SPDQ-13
MOSFET 2N-CH 40V 14.2A POWERDI50

MOSFET 2N-CH 40V 14.2A POWERDI50

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch FET 8.6mOhm 10Vgs 45A

MOSFET 40V 175c N-Ch FET 8.6mOhm 10Vgs 45A

Buy Now Datasheet
FET, MOSFET Arrays - DMTH4007SPDQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMTH4007SPDQ-13
FET, MOSFET Arrays DMTH4007SPDQ-13
MOSFET 2N-CH 40V POWERDI506

MOSFET 2N-CH 40V POWERDI506

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 40V, 48A Rohs Compliant Diodes Inc. - 28AK8827 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 40V, 48A Rohs Compliant Diodes Inc.
28AK8827
Mosfet, Dual, N-Ch, 40V, 48A Rohs Compliant Diodes Inc. 28AK8827
MOSFET, DUAL, N-CH, 40V, 48A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 40V, 48A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMTH4007SPDQ-13DKR-ND 289-DMTH4007SPDQ-13 1324661-DMTH4007SPDQ-13 DMTH4007SPDQ-13 DMTH4007SPDQ-13 DMTH4007SPDQ-13 28AK8827
Product Name FET, MOSFET Arrays 40V 14.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Mosfet, Dual, N-Ch, 40V, 48A Rohs Compliant Diodes Inc.
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 37.5 milliwatts
Unlock Full Specs
to access all available technical data