DIODES Incorporated FET, MOSFET Arrays DMTH4007SPD-13

Description
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMTH4007SPD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMTH4007SPD-13DICT-ND
FET, MOSFET Arrays DMTH4007SPD-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - DMTH4007SPD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMTH4007SPD-13DIDKR-ND
FET, MOSFET Arrays DMTH4007SPD-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - DMTH4007SPD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMTH4007SPD-13DITR-ND
FET, MOSFET Arrays DMTH4007SPD-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007SPD-13 - 1168320-DMTH4007SPD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007SPD-13
1168320-DMTH4007SPD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007SPD-13 1168320-DMTH4007SPD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168320-DMTH4007SPD- 13 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-PowerTDFN Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 14.2A Power - Max: 2.6W Family Name: DMTH4007SPD Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI5060-8 Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 41.9nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2026pF @ 30V Rds On (Maximum) @ Id, Vgs: 8.6 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): IPG20N04S409XT; IPG20N04S4-09; IPG20N04S409ATMA1; Introduction Date: November 11, 2015 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168320-DMTH4007SPD-13
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 14.2A
Power - Max: 2.6W
Family Name: DMTH4007SPD
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI5060-8
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 41.9nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2026pF @ 30V
Rds On (Maximum) @ Id, Vgs: 8.6 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): IPG20N04S409XT; IPG20N04S4-09; IPG20N04S409ATMA1;
Introduction Date: November 11, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 14.2A MOSFET Transistor
289-DMTH4007SPD-13
40V 14.2A MOSFET Transistor 289-DMTH4007SPD-13
MOSFET 2N-CH 40V 14.2A POWERDI50 Product overview: DMTH4007SPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH4007SPD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 14.2A POWERDI50 Product overview: DMTH4007SPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH4007SPD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4007SPD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4007SPD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4007SPD-13
MOSFET 2N-CH 40V 14.2A POWERDI50

MOSFET 2N-CH 40V 14.2A POWERDI50

Supplier's Site
FET, MOSFET Arrays - DMTH4007SPD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMTH4007SPD-13
FET, MOSFET Arrays DMTH4007SPD-13
MOSFET BVDSS: 31V 40V POWERDI506

MOSFET BVDSS: 31V 40V POWERDI506

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 40V, 45A Rohs Compliant Diodes Inc. - 28AK8826 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 40V, 45A Rohs Compliant Diodes Inc.
28AK8826
Mosfet, Dual, N-Ch, 40V, 45A Rohs Compliant Diodes Inc. 28AK8826
MOSFET, DUAL, N-CH, 40V, 45A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 40V, 45A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch FET 8.6mOhm 10Vgs 45A

MOSFET 40V 175c N-Ch FET 8.6mOhm 10Vgs 45A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH4007SPD-13DICT-ND 1168320-DMTH4007SPD-13 289-DMTH4007SPD-13 DMTH4007SPD-13 DMTH4007SPD-13 28AK8826 DMTH4007SPD-13
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007SPD-13 40V 14.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual, N-Ch, 40V, 45A Rohs Compliant Diodes Inc. MOSFET
Package Type 8-PowerTDFN SOT3 Tape & Reel (TR) 8-PowerTDFN TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data