DIODES Incorporated 40V 17.6A 76A TO252 MOSFET Transistor DMTH4007SK3-13

Description
MOSFET N-CH 40V 17.6A/76A TO252 Product overview: DMTH4007SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 17.6A, 76A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 17.6A, 76A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 17.6A/76A TO252 Product overview: DMTH4007SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 17.6A, 76A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 17.6A, 76A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 17.6A 76A TO252 MOSFET Transistor
278-DMTH4007SK3-13
40V 17.6A 76A TO252 MOSFET Transistor 278-DMTH4007SK3-13
MOSFET N-CH 40V 17.6A/76A TO252 Product overview: DMTH4007SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 17.6A, 76A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 17.6A, 76A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 17.6A/76A TO252 Product overview: DMTH4007SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 17.6A, 76A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 17.6A, 76A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMTH4007SK3-13 - 805983-DMTH4007SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMTH4007SK3-13
805983-DMTH4007SK3-13
FETs - Single - DMTH4007SK3-13 805983-DMTH4007SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 805983-DMTH4007SK3-1 3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: TO-252, (D-Pak) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 3.1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 41.9nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2082pF at 25V Current - Continuous Drain (Id) at 25°C: 17.6A , 76A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805983-DMTH4007SK3-13
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: TO-252, (D-Pak)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 3.1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 41.9nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2082pF at 25V
Current - Continuous Drain (Id) at 25°C: 17.6A , 76A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - 31-DMTH4007SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4007SK3-13TR-ND
Single FETs, MOSFETs 31-DMTH4007SK3-13TR-ND
N-Channel 40V 17.6A (Ta), 76A (Tc) 3.1W (Ta) Surface Mount TO-252-3

N-Channel 40V 17.6A (Ta), 76A (Tc) 3.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH4007SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4007SK3-13CT-ND
Single FETs, MOSFETs 31-DMTH4007SK3-13CT-ND
N-Channel 40V 17.6A (Ta), 76A (Tc) 3.1W (Ta) Surface Mount TO-252-3

N-Channel 40V 17.6A (Ta), 76A (Tc) 3.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH4007SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4007SK3-13DKR-ND
Single FETs, MOSFETs 31-DMTH4007SK3-13DKR-ND
N-Channel 40V 17.6A (Ta), 76A (Tc) 3.1W (Ta) Surface Mount TO-252-3

N-Channel 40V 17.6A (Ta), 76A (Tc) 3.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4007SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4007SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4007SK3-13
MOSFET N-CH 40V 17.6A/76A TO252

MOSFET N-CH 40V 17.6A/76A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMTH4007SK3-13 805983-DMTH4007SK3-13 31-DMTH4007SK3-13TR-ND DMTH4007SK3-13 DMTH4007SK3-13
Product Name 40V 17.6A 76A TO252 MOSFET Transistor FETs - Single - DMTH4007SK3-13 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts
PD 59 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data