DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPSQ-13 DMTH4007LPSQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869179-DMTH4007LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4007 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4007LPSQ-13DIDKR , DMTH4007LPSQ-13DITR, DMTH4007LPSQ-13DICT, DMTH4007LPSQ-13-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869179-DMTH4007LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4007 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4007LPSQ-13DIDKR , DMTH4007LPSQ-13DITR, DMTH4007LPSQ-13DICT, DMTH4007LPSQ-13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPSQ-13 - 869179-DMTH4007LPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPSQ-13
869179-DMTH4007LPSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPSQ-13 869179-DMTH4007LPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869179-DMTH4007LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4007 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4007LPSQ-13DIDKR , DMTH4007LPSQ-13DITR, DMTH4007LPSQ-13DICT, DMTH4007LPSQ-13-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 869179-DMTH4007LPSQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH4007
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH4007LPSQ-13DIDKR, DMTH4007LPSQ-13DITR, DMTH4007LPSQ-13DICT, DMTH4007LPSQ-13-ND

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LPSQ-13DITR-ND
Single FETs, MOSFETs DMTH4007LPSQ-13DITR-ND
N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LPSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LPSQ-13DIDKR-ND
Single FETs, MOSFETs DMTH4007LPSQ-13DIDKR-ND
N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LPSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LPSQ-13DICT-ND
Single FETs, MOSFETs DMTH4007LPSQ-13DICT-ND
N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
40V 15.5A MOSFET Transistor
278-DMTH4007LPSQ-13
40V 15.5A MOSFET Transistor 278-DMTH4007LPSQ-13
MOSFET N-CH 40V 15.5A PWRDI5060 Product overview: DMTH4007LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007LPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 15.5A PWRDI5060 Product overview: DMTH4007LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007LPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH4007LPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH4007LPSQ-13
Single FETs, MOSFETs DMTH4007LPSQ-13
MOSFET N-CH 40V 15.5A PWRDI5060

MOSFET N-CH 40V 15.5A PWRDI5060

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 85A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8825 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 85A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8825
Mosfet, N-Ch, 40V, 85A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8825
MOSFET, N-CH, 40V, 85A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 85A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch FET 6.5mOhm 10Vgs 100A

MOSFET 40V 175c N-Ch FET 6.5mOhm 10Vgs 100A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4007LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4007LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4007LPSQ-13
MOSFET N-CH 40V 15.5A PWRDI5060

MOSFET N-CH 40V 15.5A PWRDI5060

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869179-DMTH4007LPSQ-13 DMTH4007LPSQ-13DITR-ND 278-DMTH4007LPSQ-13 DMTH4007LPSQ-13 28AK8825 DMTH4007LPSQ-13 DMTH4007LPSQ-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPSQ-13 Single FETs, MOSFETs 40V 15.5A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 40V, 85A, Powerdi 5060 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerDI5060-8 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
75V 195A MOSFET Transistor - 278-AUIRFS3107 - ERSAELECTRONICS PTE. LTD.
Specs
PD 370000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers