DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPS-13 DMTH4007LPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869178-DMTH4007LPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4007 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4007LPS-13DITR, DMTH4007LPS-13DICT, DMTH4007LPS-13DIDKR, DMTH4007LPS-13-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869178-DMTH4007LPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4007 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4007LPS-13DITR, DMTH4007LPS-13DICT, DMTH4007LPS-13DIDKR, DMTH4007LPS-13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPS-13 - 869178-DMTH4007LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPS-13
869178-DMTH4007LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPS-13 869178-DMTH4007LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869178-DMTH4007LPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4007 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4007LPS-13DITR, DMTH4007LPS-13DICT, DMTH4007LPS-13DIDKR, DMTH4007LPS-13-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 869178-DMTH4007LPS-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH4007
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH4007LPS-13DITR, DMTH4007LPS-13DICT, DMTH4007LPS-13DIDKR, DMTH4007LPS-13-ND

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LPS-13DITR-ND
Single FETs, MOSFETs DMTH4007LPS-13DITR-ND
N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LPS-13DIDKR-ND
Single FETs, MOSFETs DMTH4007LPS-13DIDKR-ND
N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LPS-13DICT-ND
Single FETs, MOSFETs DMTH4007LPS-13DICT-ND
N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
40V 15.5A MOSFET Transistor
278-DMTH4007LPS-13
40V 15.5A MOSFET Transistor 278-DMTH4007LPS-13
MOSFET N-CH 40V 15.5A PWRDI5060 Product overview: DMTH4007LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 15.5A PWRDI5060 Product overview: DMTH4007LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4007LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4007LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4007LPS-13
MOSFET N-CH 40V 15.5A PWRDI5060

MOSFET N-CH 40V 15.5A PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch Enh 20Vgss 7.3mOhm 70A

MOSFET 40V 175c N-Ch Enh 20Vgss 7.3mOhm 70A

Buy Now Datasheet
MOSFET BVDSS: 31V 40V POWERDI506 - 233-DMTH4007LPS-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET BVDSS: 31V 40V POWERDI506
233-DMTH4007LPS-13
MOSFET BVDSS: 31V 40V POWERDI506 233-DMTH4007LPS-13
MOSFET BVDSS: 31V 40V POWERDI506

MOSFET BVDSS: 31V 40V POWERDI506

Supplier's Site
Single FETs, MOSFETs - DMTH4007LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH4007LPS-13
Single FETs, MOSFETs DMTH4007LPS-13
MOSFET N-CH 40V 15.5A PWRDI5060

MOSFET N-CH 40V 15.5A PWRDI5060

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869178-DMTH4007LPS-13 DMTH4007LPS-13DITR-ND 278-DMTH4007LPS-13 DMTH4007LPS-13 DMTH4007LPS-13 233-DMTH4007LPS-13 DMTH4007LPS-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LPS-13 Single FETs, MOSFETs 40V 15.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET BVDSS: 31V 40V POWERDI506 Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerDI5060-8 8-PowerTDFN Tape & Reel (TR) PowerDI5060-8 8-PowerTDFN
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data