DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs DMTH4007LK3Q-13

Description
Win Source Part Number: 1354770-DMTH4007LK3Q -13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Base Product Number: DMTH4007 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16.8A (Ta), 70A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 7.3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 29.1 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1895 pF @ 30 V Power Dissipation (Max): 2.6W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Affected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1354770-DMTH4007LK3Q -13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Base Product Number: DMTH4007 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16.8A (Ta), 70A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 7.3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 29.1 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1895 pF @ 30 V Power Dissipation (Max): 2.6W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Affected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354770-DMTH4007LK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354770-DMTH4007LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354770-DMTH4007LK3Q-13
Win Source Part Number: 1354770-DMTH4007LK3Q -13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Base Product Number: DMTH4007 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16.8A (Ta), 70A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 7.3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 29.1 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1895 pF @ 30 V Power Dissipation (Max): 2.6W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Affected ECCN: EAR99

Win Source Part Number: 1354770-DMTH4007LK3Q-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Base Product Number: DMTH4007
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 16.8A (Ta), 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 7.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 29.1 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1895 pF @ 30 V
Power Dissipation (Max): 2.6W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
40V 16.8A 70A TO252 MOSFET Transistor
278-DMTH4007LK3Q-13
40V 16.8A 70A TO252 MOSFET Transistor 278-DMTH4007LK3Q-13
MOSFET N-CH 40V 16.8A/70A TO252 Product overview: DMTH4007LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16.8A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.8A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007LK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 16.8A/70A TO252 Product overview: DMTH4007LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16.8A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.8A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007LK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH4007LK3Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LK3Q-13DITR-ND
Single FETs, MOSFETs DMTH4007LK3Q-13DITR-ND
N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LK3Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LK3Q-13DICT-ND
Single FETs, MOSFETs DMTH4007LK3Q-13DICT-ND
N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LK3Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LK3Q-13DIDKR-ND
Single FETs, MOSFETs DMTH4007LK3Q-13DIDKR-ND
N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4007LK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4007LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4007LK3Q-13
MOSFET N-CH 40V 16.8A/70A TO252

MOSFET N-CH 40V 16.8A/70A TO252

Supplier's Site
Mosfet, N-Ch, 40V, 70A, To-252 Rohs Compliant Diodes Inc. - 28AK8824 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 70A, To-252 Rohs Compliant Diodes Inc.
28AK8824
Mosfet, N-Ch, 40V, 70A, To-252 Rohs Compliant Diodes Inc. 28AK8824
MOSFET, N-CH, 40V, 70A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 70A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch FET 7.3mOhm 10Vgs 70A

MOSFET 40V 175c N-Ch FET 7.3mOhm 10Vgs 70A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1354770-DMTH4007LK3Q-13 278-DMTH4007LK3Q-13 DMTH4007LK3Q-13DITR-ND DMTH4007LK3Q-13 28AK8824 DMTH4007LK3Q-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 40V 16.8A 70A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 70A, To-252 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel
PD 2600 milliwatts 59 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3 TO-3
Unlock Full Specs
to access all available technical data