DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LK3-13 DMTH4007LK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033886-DMTH4007LK3- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 16.8A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29.1nC @ 10V Max Input Capacitance: 1895pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.3 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033886-DMTH4007LK3- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 16.8A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29.1nC @ 10V Max Input Capacitance: 1895pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.3 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LK3-13 - 1033886-DMTH4007LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LK3-13
1033886-DMTH4007LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LK3-13 1033886-DMTH4007LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033886-DMTH4007LK3- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 16.8A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29.1nC @ 10V Max Input Capacitance: 1895pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.3 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033886-DMTH4007LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 16.8A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29.1nC @ 10V
Max Input Capacitance: 1895pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.3 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LK3-13DIDKR-ND
Single FETs, MOSFETs DMTH4007LK3-13DIDKR-ND
N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LK3-13DITR-ND
Single FETs, MOSFETs DMTH4007LK3-13DITR-ND
N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4007LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007LK3-13DICT-ND
Single FETs, MOSFETs DMTH4007LK3-13DICT-ND
N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 40V 16.8A (Ta), 70A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
40V 16.8A 70A TO252 MOSFET Transistor
278-DMTH4007LK3-13
40V 16.8A 70A TO252 MOSFET Transistor 278-DMTH4007LK3-13
MOSFET N-CH 40V 16.8A/70A TO252 Product overview: DMTH4007LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16.8A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.8A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 16.8A/70A TO252 Product overview: DMTH4007LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16.8A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.8A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch Enh 20Vgss 7.3mOhm 70A

MOSFET 40V 175c N-Ch Enh 20Vgss 7.3mOhm 70A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4007LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4007LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4007LK3-13
MOSFET N-CH 40V 16.8A/70A TO252

MOSFET N-CH 40V 16.8A/70A TO252

Supplier's Site
Single FETs, MOSFETs - DMTH4007LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH4007LK3-13
Single FETs, MOSFETs DMTH4007LK3-13
MOSFET N-CH 40V 16.8A/70A TO252

MOSFET N-CH 40V 16.8A/70A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033886-DMTH4007LK3-13 DMTH4007LK3-13DIDKR-ND 278-DMTH4007LK3-13 DMTH4007LK3-13 DMTH4007LK3-13 DMTH4007LK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007LK3-13 Single FETs, MOSFETs 40V 16.8A 70A TO252 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 2600 milliwatts 2.6 milliwatts 2600 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
40V 75A MOSFET Transistor - 278-AUIRF4104S - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers