DIODES Incorporated Single FETs, MOSFETs DMTH4005SPSQ-13

Description
N-Channel 40V 20.9A (Ta), 100A (Tc) 2.6W (Ta), 150W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 40V 20.9A (Ta), 100A (Tc) 2.6W (Ta), 150W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH4005SPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4005SPSQ-13DITR-ND
Single FETs, MOSFETs DMTH4005SPSQ-13DITR-ND
N-Channel 40V 20.9A (Ta), 100A (Tc) 2.6W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 20.9A (Ta), 100A (Tc) 2.6W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4005SPSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4005SPSQ-13DICT-ND
Single FETs, MOSFETs DMTH4005SPSQ-13DICT-ND
N-Channel 40V 20.9A (Ta), 100A (Tc) 2.6W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 20.9A (Ta), 100A (Tc) 2.6W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4005SPSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4005SPSQ-13DIDKR-ND
Single FETs, MOSFETs DMTH4005SPSQ-13DIDKR-ND
N-Channel 40V 20.9A (Ta), 100A (Tc) 2.6W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 20.9A (Ta), 100A (Tc) 2.6W (Ta), 150W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch FET 3.7mOHm 10V 100A

MOSFET 40V 175c N-Ch FET 3.7mOHm 10V 100A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4005SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4005SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4005SPSQ-13
MOSFET N-CH 40V 20.9A PWRDI5060

MOSFET N-CH 40V 20.9A PWRDI5060

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMTH4005SPSQ-13DITR-ND DMTH4005SPSQ-13 DMTH4005SPSQ-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 92-0235-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details