DIODES Incorporated 40V 95A TO252 MOSFET Transistor DMTH4005SK3Q-13

Description
MOSFET N-CH 40V 95A TO252 Product overview: DMTH4005SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 95A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 95A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4005SK3Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 95A TO252 Product overview: DMTH4005SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 95A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 95A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4005SK3Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 95A TO252 MOSFET Transistor
278-DMTH4005SK3Q-13
40V 95A TO252 MOSFET Transistor 278-DMTH4005SK3Q-13
MOSFET N-CH 40V 95A TO252 Product overview: DMTH4005SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 95A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 95A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4005SK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 95A TO252 Product overview: DMTH4005SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 95A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 95A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4005SK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH4005SK3Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4005SK3Q-13DIDKR-ND
Single FETs, MOSFETs DMTH4005SK3Q-13DIDKR-ND
N-Channel 40V 95A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

N-Channel 40V 95A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4005SK3Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4005SK3Q-13DITR-ND
Single FETs, MOSFETs DMTH4005SK3Q-13DITR-ND
N-Channel 40V 95A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

N-Channel 40V 95A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4005SK3Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4005SK3Q-13DICT-ND
Single FETs, MOSFETs DMTH4005SK3Q-13DICT-ND
N-Channel 40V 95A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

N-Channel 40V 95A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324709-DMTH4005SK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324709-DMTH4005SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324709-DMTH4005SK3Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324709-DMTH4005SK3Q -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 95A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.1W, 100W (Tc) Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 49.1 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3062 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4005SK3Q-13DIDKR ,DMTH4005SK3Q-13DICT ,DMTH4005SK3Q-13DITR ,DMTH4005SK3Q-13-ND Base Product Number: DMTH4005 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324709-DMTH4005SK3Q-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 95A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.1W, 100W (Tc)
Supplier Device Package: TO-252-3
Gate Charge (Qg) (Max) @ Vgs: 49.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3062 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH4005SK3Q-13DIDKR,DMTH4005SK3Q-13DICT,DMTH4005SK3Q-13DITR,DMTH4005SK3Q-13-ND
Base Product Number: DMTH4005
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, N-Ch, 40V, 95A, To-252 Rohs Compliant Diodes Inc. - 28AK8823 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 95A, To-252 Rohs Compliant Diodes Inc.
28AK8823
Mosfet, N-Ch, 40V, 95A, To-252 Rohs Compliant Diodes Inc. 28AK8823
MOSFET, N-CH, 40V, 95A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 95A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4005SK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4005SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4005SK3Q-13
MOSFET N-CH 40V 95A TO252

MOSFET N-CH 40V 95A TO252

Supplier's Site
Single FETs, MOSFETs - DMTH4005SK3Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH4005SK3Q-13
Single FETs, MOSFETs DMTH4005SK3Q-13
MOSFET N-CH 40V 95A TO252

MOSFET N-CH 40V 95A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH4005SK3Q-13 DMTH4005SK3Q-13DIDKR-ND 1324709-DMTH4005SK3Q-13 28AK8823 DMTH4005SK3Q-13 DMTH4005SK3Q-13 DMTH4005SK3Q-13
Product Name 40V 95A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 40V, 95A, To-252 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 100 milliwatts 2100 to 100000 milliwatts 2100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data