DIODES Incorporated Single FETs, MOSFETs DMTH4004SPSQ-13

Description
N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH4004SPSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4004SPSQ-13TR-ND
Single FETs, MOSFETs 31-DMTH4004SPSQ-13TR-ND
N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH4004SPSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4004SPSQ-13DKR-ND
Single FETs, MOSFETs 31-DMTH4004SPSQ-13DKR-ND
N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH4004SPSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4004SPSQ-13CT-ND
Single FETs, MOSFETs 31-DMTH4004SPSQ-13CT-ND
N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
40V 31A MOSFET Transistor
278-DMTH4004SPSQ-13
40V 31A MOSFET Transistor 278-DMTH4004SPSQ-13
MOSFET N-CH 40V 31A PWRDI5060 Product overview: DMTH4004SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4004SPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 31A PWRDI5060 Product overview: DMTH4004SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4004SPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SPSQ-13 - 869176-DMTH4004SPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SPSQ-13
869176-DMTH4004SPSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SPSQ-13 869176-DMTH4004SPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869176-DMTH4004SPSQ- 13 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Family Name: DMTH4004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4004SPSQ-13DIDKR , -DMTH4004SPSQ-13DICT , -DMTH4004SPSQ-13DITR , DMTH4004SPSQ-13DITR, DMTH4004SPSQ-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869176-DMTH4004SPSQ-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: DMTH4004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH4004SPSQ-13DIDKR, -DMTH4004SPSQ-13DICT, -DMTH4004SPSQ-13DITR, DMTH4004SPSQ-13DITR, DMTH4004SPSQ-13DICT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Ch Enh FET Low Rdson

MOSFET 40V N-Ch Enh FET Low Rdson

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4004SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4004SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4004SPSQ-13
MOSFET N-CH 40V 31A PWRDI5060

MOSFET N-CH 40V 31A PWRDI5060

Supplier's Site
Single FETs, MOSFETs - DMTH4004SPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH4004SPSQ-13
Single FETs, MOSFETs DMTH4004SPSQ-13
MOSFET N-CH 40V 31A PWRDI5060

MOSFET N-CH 40V 31A PWRDI5060

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMTH4004SPSQ-13TR-ND 278-DMTH4004SPSQ-13 869176-DMTH4004SPSQ-13 DMTH4004SPSQ-13 DMTH4004SPSQ-13 DMTH4004SPSQ-13
Product Name Single FETs, MOSFETs 40V 31A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SPSQ-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PowerDI5060-8 8-PowerTDFN 8-PowerTDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data