DIODES Incorporated Single FETs, MOSFETs DMTH4004SK3Q-13

Description
N-Channel 40V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 40V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH4004SK3Q-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4004SK3Q-13-ND
Single FETs, MOSFETs DMTH4004SK3Q-13-ND
N-Channel 40V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

N-Channel 40V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4004SK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4004SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4004SK3Q-13
MOSFET N-CH 40V 100A TO252

MOSFET N-CH 40V 100A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH4004SK3Q-13-ND DMTH4004SK3Q-13 DMTH4004SK3Q-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers