DIODES Incorporated Single FETs, MOSFETs DMTH4004SCTB-13

Description
N-Channel 40V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263
Request a Quote Datasheet
Description
N-Channel 40V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH4004SCTB-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4004SCTB-13DITR-ND
Single FETs, MOSFETs DMTH4004SCTB-13DITR-ND
N-Channel 40V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

N-Channel 40V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4004SCTB-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4004SCTB-13DICT-ND
Single FETs, MOSFETs DMTH4004SCTB-13DICT-ND
N-Channel 40V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

N-Channel 40V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4004SCTB-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4004SCTB-13DIDKR-ND
Single FETs, MOSFETs DMTH4004SCTB-13DIDKR-ND
N-Channel 40V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

N-Channel 40V 100A (Tc) 4.7W (Ta), 136W (Tc) Surface Mount TO-263

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch FET 3mOhm 10Vgs 100A

MOSFET 40V 175c N-Ch FET 3mOhm 10Vgs 100A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4004SCTB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4004SCTB-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4004SCTB-13
MOSFET N-CH 40V 100A TO263AB T&R

MOSFET N-CH 40V 100A TO263AB T&R

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMTH4004SCTB-13DITR-ND DMTH4004SCTB-13 DMTH4004SCTB-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers