Manufacturer: Diodes Incorporated
Win Source Part Number: 807285-DMTH4004LPS-1
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: PowerDI5060-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 2.6W , 138W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2.5mOhm at 50A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 82.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 4508pF at 20V
Current - Continuous Drain (Id) at 25°C: 26A , 100A (Tc)
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±20V
MOSFET N-CH 40V PWRDI5060 Product overview: DMTH4004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4004LPS-13 can be used for catalog matching and distributor lookup.
N-Channel 40V 26A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 40V PWRDI5060
MOSFET N-CH 40V PWRDI5060
MOSFET N-CH 40V PWRDI5060
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 807285-DMTH4004LPS-13 | 278-DMTH4004LPS-13 | 31-DMTH4004LPS-13TR-ND | DMTH4004LPS-13 | DMTH4004LPS-13 |
| Product Name | FETs - Single - DMTH4004LPS-13 | 40V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| PD | 2600 to 138000 milliwatts | 138 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |