Manufacturer: Diodes Incorporated
Win Source Part Number: 849779-DMTH4004LK3-1
Series: Automotive, AEC-Q101
Features: 40 V
Package: Reel - TR
Family Name: DMTH4004
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
MOSFET N-CH 40V 100A TO252
MOSFET N-CH 40V 100A TO252
N-Channel 40V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3
MOSFET N-CH 40V 100A TO252 Product overview: DMTH4004LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4004LK3-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 100A TO252
MOSFET N-CH 40V 100A TO252
MOSFET 40V N-Ch Enh FET 3mOhm 10Vgs 100A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 849779-DMTH4004LK3-13 | 31-DMTH4004LK3-13DKR-ND | 278-DMTH4004LK3-13 | DMTH4004LK3-13 | DMTH4004LK3-13 | DMTH4004LK3-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004LK3-13 | Single FETs, MOSFETs | 40V 100A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts |