MOSFET N-CH 30V 170A PWRDI5060-8
N-Channel 30V 170A (Tc) 3.2W (Ta), 100W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 30V 170A PWRDI5060-8
MOSFET, N-CH, 30V, 170A, POWERDI 5060 ROHS COMPLIANT: YES
MOSFET N-CH 30V 170A PWRDI5060-8
MOSFET N-CH 30V 170A PWRDI5060-8
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH32M5LPSQ-13DKR-ND | 28AK8820 | DMTH32M5LPSQ-13 | DMTH32M5LPSQ-13 | DMTH32M5LPSQ-13 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 170A, Powerdi 5060 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN | TO-3 | 8-PowerTDFN | 8-PowerTDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |