DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH3004LPSQ-13 DMTH3004LPSQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869172-DMTH3004LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 22A (Ta), 145A (Tc) 136W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH3004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869172-DMTH3004LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 22A (Ta), 145A (Tc) 136W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH3004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH3004LPSQ-13 - 869172-DMTH3004LPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH3004LPSQ-13
869172-DMTH3004LPSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH3004LPSQ-13 869172-DMTH3004LPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869172-DMTH3004LPSQ- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 22A (Ta), 145A (Tc) 136W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH3004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869172-DMTH3004LPSQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 22A (Ta), 145A (Tc) 136W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH3004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
278-DMTH3004LPSQ-13
30V MOSFET Transistor 278-DMTH3004LPSQ-13
MOSFET N-CH 30V PWRDI5060 Product overview: DMTH3004LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH3004LPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V PWRDI5060 Product overview: DMTH3004LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH3004LPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH3004LPSQ-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH3004LPSQ-13-ND
Single FETs, MOSFETs DMTH3004LPSQ-13-ND
N-Channel 30V 22A (Ta), 145A (Tc) 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 30V 22A (Ta), 145A (Tc) 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS:

MOSFET MOSFET BVDSS:

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH3004LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH3004LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH3004LPSQ-13
MOSFET N-CH 30V PWRDI5060

MOSFET N-CH 30V PWRDI5060

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869172-DMTH3004LPSQ-13 278-DMTH3004LPSQ-13 DMTH3004LPSQ-13-ND DMTH3004LPSQ-13 DMTH3004LPSQ-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH3004LPSQ-13 30V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerDI5060-8 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
FET, MOSFET Arrays - AUIRF9952QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers