N-Channel 30V 22A (Ta), 145A (Tc) 3.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 30V PWRDI5060 Product overview: DMTH3004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH3004LPS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869171-DMTH3004LPS-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 22A (Ta), 145A (Tc) 3.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH3004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
MOSFET N-CH 30V PWRDI5060
MOSFET N-CH 30V PWRDI5060
MOSFET 30V 175c N-Ch FET 20Vgss 3.8mOhm
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMTH3004LPS-13-ND | 278-DMTH3004LPS-13 | 869171-DMTH3004LPS-13 | DMTH3004LPS-13 | DMTH3004LPS-13 | DMTH3004LPS-13 |
| Product Name | Single FETs, MOSFETs | 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH3004LPS-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | SOT3; PowerDI5060-8 | Surface Mount | 8-PowerTDFN | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts |