DIODES Incorporated Single FETs, MOSFETs DMTH3004LFG-7

Description
MOSFET N-CH 30V 15A PWRDI3333
Request a Quote Datasheet
Description
MOSFET N-CH 30V 15A PWRDI3333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH3004LFG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH3004LFG-7DKR-ND
Single FETs, MOSFETs 31-DMTH3004LFG-7DKR-ND
MOSFET N-CH 30V 15A PWRDI3333

MOSFET N-CH 30V 15A PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH3004LFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH3004LFG-7TR-ND
Single FETs, MOSFETs 31-DMTH3004LFG-7TR-ND
N-Channel 30V 15A (Ta), 75A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount PowerDI3333-8

N-Channel 30V 15A (Ta), 75A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH3004LFG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH3004LFG-7CT-ND
Single FETs, MOSFETs 31-DMTH3004LFG-7CT-ND
MOSFET N-CH 30V 15A PWRDI3333

MOSFET N-CH 30V 15A PWRDI3333

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH3004LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH3004LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH3004LFG-7
MOSFET N-CH 30V 15A PWRDI3333

MOSFET N-CH 30V 15A PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMTH3004LFG-7DKR-ND DMTH3004LFG-7 DMTH3004LFG-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details