The DMTH15H053SPSWQ-13 is an AEC-Q101 qualified, RoHS-compliant N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It features a 150V drain-source breakdown voltage, a maximum on-resistance of 66mΩ at VGS = 10V, and a continuous drain current of 25A at TC = 25°C. The device supports operating temperatures from -55°C to +175°C and includes 100% UIS testing for enhanced reliability. The package has a thermally efficient design with a maximum profile of 1.1mm and is rated UL 94 V-0. It is mounted in a tape and reel configuration with 2,500 units per carrier.
MOSFET BVDSS: 101V~250V POWERDI5
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH15H053SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |