Manufacturer: AMIS
Category: Connectors,Interconn
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)
Package / Case: 8-SMD, No Lead
MOSFET BVDSS: 101V~250V POWERDI5 Product overview: DMTH15H017LPSWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 101V, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 101V, 250V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH15H017LPSWQ-
MOSFET BVDSS: 101V~250V POWERDI5
MOSFET BVDSS: 101V~250V POWERDI5
MOSFET BVDSS: 101V~250V POWERDI5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-DMTH15H017LPSWQ-13 | 31-DMTH15H017LPSWQ-13DKR-ND | |
| Product Name | Connectors,Interconnects | 101V 250V MOSFET Transistor | Single FETs, MOSFETs |
| PD | 100000 milliwatts | 2.8 milliwatts | |
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerTDFN |
| Polarity | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement |